Samsung logo

Samsung Galaxy A3 SM-A300F 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 16 GB 1900 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58993
Info modified on:
27 Feb 2024, 14:34:26
Short summary description Samsung Galaxy A3 SM-A300F 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 16 GB 1900 mAh Silver:

Samsung Galaxy A3 SM-A300F, 11.4 cm (4.5"), 1 GB, 16 GB, 8 MP, Android 4.4, Silver

Long summary description Samsung Galaxy A3 SM-A300F 11.4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 16 GB 1900 mAh Silver:

Samsung Galaxy A3 SM-A300F. Display diagonal: 11.4 cm (4.5"), Display resolution: 540 x 960 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 1900 mAh. Product colour: Silver. Weight: 110 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.