Samsung logo

Samsung Galaxy A23 5G SM-A236B 16.8 cm (6.6") Dual SIM Android 12 USB Type-C 4 GB 64 GB 5000 mAh Orange

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76914
Info modified on:
29 May 2024, 20:38:51
Short summary description Samsung Galaxy A23 5G SM-A236B 16.8 cm (6.6") Dual SIM Android 12 USB Type-C 4 GB 64 GB 5000 mAh Orange:

Samsung Galaxy A23 5G SM-A236B, 16.8 cm (6.6"), 4 GB, 64 GB, 50 MP, Android 12, Orange

Long summary description Samsung Galaxy A23 5G SM-A236B 16.8 cm (6.6") Dual SIM Android 12 USB Type-C 4 GB 64 GB 5000 mAh Orange:

Samsung Galaxy A23 5G SM-A236B. Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2408 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 695. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product colour: Orange. Weight: 197 g

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.