Samsung Galaxy A22 5G SM-A226B, 16.8 cm (6.6"), 2400 x 1080 pixels, 4 GB, 64 GB, 48 MP, White
Samsung Galaxy A22 5G SM-A226B. Display diagonal: 16.8 cm (6.6"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: MediaTek, Processor model: Dimensity 700. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: White. Weight: 203 g