Samsung logo

Samsung Galaxy A20s SM-A207M 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 4000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62891
Info modified on:
27 Feb 2024, 15:02:33
Short summary description Samsung Galaxy A20s SM-A207M 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 4000 mAh Black:

Samsung Galaxy A20s SM-A207M, 16.5 cm (6.5"), 3 GB, 32 GB, 13 MP, Android 9.0, Black

Long summary description Samsung Galaxy A20s SM-A207M 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 4000 mAh Black:

Samsung Galaxy A20s SM-A207M. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1560 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 450. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Black. Weight: 183 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.