Samsung Galaxy A20s SM-A207F, 16.5 cm (6.5"), 720 x 1560 pixels, 3 GB, 32 GB, 13 MP, Blue
Samsung Galaxy A20s SM-A207F. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1560 pixels. Processor frequency: 1.8 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product colour: Blue. Weight: 183 g