Samsung Galaxy A20 SM-A205G, 16.3 cm (6.4"), 3 GB, 32 GB, 13 MP, Android 9.0, Red
Samsung Galaxy A20 SM-A205G. Display diagonal: 16.3 cm (6.4"), Display resolution: 1560 x 720 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7884. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Red. Weight: 169 g