Samsung logo

Samsung Galaxy A20 SM-A205F 16.3 cm (6.4") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54156
Info modified on:
14 Mar 2024, 19:01:04
Short summary description Samsung Galaxy A20 SM-A205F 16.3 cm (6.4") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue:

Samsung Galaxy A20 SM-A205F, 16.3 cm (6.4"), 720 x 1560 pixels, 3 GB, 32 GB, 13 MP, Blue

Long summary description Samsung Galaxy A20 SM-A205F 16.3 cm (6.4") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue:

Samsung Galaxy A20 SM-A205F. Display diagonal: 16.3 cm (6.4"), Display resolution: 720 x 1560 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product colour: Blue. Weight: 169 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.