Samsung logo

Samsung Galaxy A14 5G SM-A146P/DSN 16.8 cm (6.6") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63452
Info modified on:
29 Oct 2024, 10:54:41
Short summary description Samsung Galaxy A14 5G SM-A146P/DSN 16.8 cm (6.6") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh Silver:

Samsung Galaxy A14 5G SM-A146P/DSN, 16.8 cm (6.6"), 1080 x 2408 pixels, 4 GB, 128 GB, 50 MP, Silver

Long summary description Samsung Galaxy A14 5G SM-A146P/DSN 16.8 cm (6.6") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh Silver:

Samsung Galaxy A14 5G SM-A146P/DSN. Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2408 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Dimensity 700. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Silver. Weight: 205 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.