Samsung logo

Samsung Galaxy A14 5G 16.8 cm (6.6") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93935
Info modified on:
29 Oct 2024, 10:54:40
Short summary description Samsung Galaxy A14 5G 16.8 cm (6.6") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy A14 5G , 16.8 cm (6.6"), 1080 x 2408 pixels, 4 GB, 128 GB, 50 MP, Black

Long summary description Samsung Galaxy A14 5G 16.8 cm (6.6") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy A14 5G . Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2408 pixels. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Black. Weight: 201 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.