Samsung Galaxy A14 5G, 16.8 cm (6.6"), 1080 x 2408 pixels, 4 GB, 128 GB, 50 MP, Black
Samsung Galaxy A14 5G. Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2408 pixels. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Black. Weight: 205 g