Samsung logo

Samsung Galaxy A14 SM-A145R/DSN 16.8 cm (6.6") Dual SIM Android 13 4G USB Type-C 4 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206799
Info modified on:
20 Dec 2024, 10:15:29
Short summary description Samsung Galaxy A14 SM-A145R/DSN 16.8 cm (6.6") Dual SIM Android 13 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy A14 SM-A145R/DSN, 16.8 cm (6.6"), 4 GB, 128 GB, 50 MP, Android 13, Black

Long summary description Samsung Galaxy A14 SM-A145R/DSN 16.8 cm (6.6") Dual SIM Android 13 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy A14 SM-A145R/DSN. Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2408 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Helio G80 (MT6769V). RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product colour: Black. Weight: 201 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.