Samsung logo

Samsung Galaxy A13 SM-A135F/DS 16.8 cm (6.6") Android 12 4G USB Type-C 4 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157291
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Samsung Galaxy A13 SM-A135F/DS 16.8 cm (6.6") Android 12 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy A13 SM-A135F/DS, 16.8 cm (6.6"), 4 GB, 128 GB, 50 MP, Android 12, Black

Long summary description Samsung Galaxy A13 SM-A135F/DS 16.8 cm (6.6") Android 12 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy A13 SM-A135F/DS. Display diagonal: 16.8 cm (6.6"), Display resolution: 2408 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos, Processor model: 850. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product colour: Black. Weight: 195 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.