Samsung logo

Samsung Galaxy A12 SM-A125FZWVEUE smartphone 16.5 cm (6.5") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99838
Info modified on:
16 Jul 2024, 11:45:13
Short summary description Samsung Galaxy A12 SM-A125FZWVEUE smartphone 16.5 cm (6.5") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh White:

Samsung Galaxy A12 SM-A125FZWVEUE, 16.5 cm (6.5"), 4 GB, 64 GB, 48 MP, Android 10, White

Long summary description Samsung Galaxy A12 SM-A125FZWVEUE smartphone 16.5 cm (6.5") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh White:

Samsung Galaxy A12 SM-A125FZWVEUE. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 2.3 GHz, Processor family: MediaTek, Processor model: MT6765. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: White. Weight: 205 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.