Samsung logo

Samsung Galaxy A11 SM-A115 16.3 cm (6.4") Dual SIM Android 10 4G USB Type-C 3 GB 64 GB 4000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88150
Info modified on:
16 Jul 2024, 11:44:09
Short summary description Samsung Galaxy A11 SM-A115 16.3 cm (6.4") Dual SIM Android 10 4G USB Type-C 3 GB 64 GB 4000 mAh White:

Samsung Galaxy A11 SM-A115, 16.3 cm (6.4"), 3 GB, 64 GB, 13 MP, Android 10, White

Long summary description Samsung Galaxy A11 SM-A115 16.3 cm (6.4") Dual SIM Android 10 4G USB Type-C 3 GB 64 GB 4000 mAh White:

Samsung Galaxy A11 SM-A115. Display diagonal: 16.3 cm (6.4"), Display resolution: 720 x 1560 pixels. Processor frequency: 1.8 GHz. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product colour: White. Weight: 177 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.