Samsung logo

Samsung Galaxy A10s SM-A107M 15.8 cm (6.2") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 4000 mAh Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78991
Info modified on:
27 Feb 2024, 14:48:36
Short summary description Samsung Galaxy A10s SM-A107M 15.8 cm (6.2") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 4000 mAh Red:

Samsung Galaxy A10s SM-A107M, 15.8 cm (6.2"), 2 GB, 32 GB, 13 MP, Android 9.0, Red

Long summary description Samsung Galaxy A10s SM-A107M 15.8 cm (6.2") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 4000 mAh Red:

Samsung Galaxy A10s SM-A107M. Display diagonal: 15.8 cm (6.2"), Display resolution: 720 x 1520 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Helio P22. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Red. Weight: 168 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.