Samsung logo

Samsung Galaxy A10 SM-A105F 15.8 cm (6.2") 4G Micro-USB 2 GB 32 GB 3400 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20727
Info modified on:
14 Mar 2024, 19:25:08
Short summary description Samsung Galaxy A10 SM-A105F 15.8 cm (6.2") 4G Micro-USB 2 GB 32 GB 3400 mAh Black:

Samsung Galaxy A10 SM-A105F, 15.8 cm (6.2"), 720 x 1520 pixels, 2 GB, 32 GB, 13 MP, Black

Long summary description Samsung Galaxy A10 SM-A105F 15.8 cm (6.2") 4G Micro-USB 2 GB 32 GB 3400 mAh Black:

Samsung Galaxy A10 SM-A105F. Display diagonal: 15.8 cm (6.2"), Display resolution: 720 x 1520 pixels. Processor frequency: 1.6 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery capacity: 3400 mAh. Product colour: Black. Weight: 168 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.