Samsung logo

Samsung Galaxy A10 SM-A105F 15.8 cm (6.2") Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17665
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy A10 SM-A105F 15.8 cm (6.2") Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Blue:

Samsung Galaxy A10 SM-A105F, 15.8 cm (6.2"), 720 x 1520 pixels, 2 GB, 32 GB, 13 MP, Blue

Long summary description Samsung Galaxy A10 SM-A105F 15.8 cm (6.2") Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Blue:

Samsung Galaxy A10 SM-A105F. Display diagonal: 15.8 cm (6.2"), Display resolution: 720 x 1520 pixels. Processor frequency: 1.6 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3400 mAh. Product colour: Blue. Weight: 168 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.