Samsung Galaxy A10 SM-A105, 15.8 cm (6.2"), 2 GB, 32 GB, 13 MP, Android 9.0, Blue
Samsung Galaxy A10 SM-A105. Display diagonal: 15.8 cm (6.2"), Display resolution: 720 x 1520 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7884. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3400 mAh. Product colour: Blue. Weight: 168 g