Samsung logo

Samsung Galaxy A05s 17 cm (6.7") Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87067
Info modified on:
08 Jan 2025, 12:56:54
Short summary description Samsung Galaxy A05s 17 cm (6.7") Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Silver:

Samsung Galaxy A05s, 17 cm (6.7"), 1080 x 2400 pixels, 4 GB, 128 GB, 50 MP, Silver

Long summary description Samsung Galaxy A05s 17 cm (6.7") Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Silver:

Samsung Galaxy A05s. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 1.9 GHz, Processor family: Qualcomm Snapdragon, Processor model: 680. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Silver. Weight: 195 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.