Samsung Galaxy SM-A057GZSU, 17 cm (6.7"), 4 GB, 64 GB, 50 MP, Android 13, Silver
Samsung Galaxy SM-A057GZSU. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 1.9 GHz, Processor family: Qualcomm Snapdragon, Processor model: 680. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product colour: Silver. Weight: 195 g