Samsung logo

Samsung Galaxy A04s SM-A047F/DSN 16.5 cm (6.5") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88086
Info modified on:
20 Dec 2024, 07:50:10
Short summary description Samsung Galaxy A04s SM-A047F/DSN 16.5 cm (6.5") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh White:

Samsung Galaxy A04s SM-A047F/DSN, 16.5 cm (6.5"), 1600 x 720 pixels, 3 GB, 32 GB, 50 MP, White

Long summary description Samsung Galaxy A04s SM-A047F/DSN 16.5 cm (6.5") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh White:

Samsung Galaxy A04s SM-A047F/DSN. Display diagonal: 16.5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos, Processor model: 850. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: White. Weight: 195 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.