Samsung logo

Samsung Galaxy A03s SM-A037G 16.5 cm (6.5") Dual SIM Android 11 4G USB Type-C 3 GB 32 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197620
Info modified on:
31 Oct 2024, 08:20:32
Short summary description Samsung Galaxy A03s SM-A037G 16.5 cm (6.5") Dual SIM Android 11 4G USB Type-C 3 GB 32 GB 5000 mAh Black:

Samsung Galaxy A03s SM-A037G, 16.5 cm (6.5"), 3 GB, 32 GB, 13 MP, Android 11, Black

Long summary description Samsung Galaxy A03s SM-A037G 16.5 cm (6.5") Dual SIM Android 11 4G USB Type-C 3 GB 32 GB 5000 mAh Black:

Samsung Galaxy A03s SM-A037G. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor family: MediaTek, Processor model: MT6765. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Black. Weight: 196 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.