Samsung logo

Samsung Galaxy A02s SM-A025G 16.5 cm (6.5") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18253
Info modified on:
27 Feb 2024, 14:48:38
Short summary description Samsung Galaxy A02s SM-A025G 16.5 cm (6.5") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh White:

Samsung Galaxy A02s SM-A025G, 16.5 cm (6.5"), 720 x 1600 pixels, 3 GB, 32 GB, 13 MP, White

Long summary description Samsung Galaxy A02s SM-A025G 16.5 cm (6.5") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh White:

Samsung Galaxy A02s SM-A025G. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 1.8 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: White. Weight: 198 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.