Samsung logo

Samsung Galaxy A02s SM-A025GZKEEUE smartphone 16.5 cm (6.5") 4G USB Type-C 3 GB 32 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163052
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy A02s SM-A025GZKEEUE smartphone 16.5 cm (6.5") 4G USB Type-C 3 GB 32 GB 5000 mAh Black:

Samsung Galaxy A02s SM-A025GZKEEUE, 16.5 cm (6.5"), 720 x 1600 pixels, 3 GB, 32 GB, 13 MP, Black

Long summary description Samsung Galaxy A02s SM-A025GZKEEUE smartphone 16.5 cm (6.5") 4G USB Type-C 3 GB 32 GB 5000 mAh Black:

Samsung Galaxy A02s SM-A025GZKEEUE. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 450. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. Battery capacity: 5000 mAh. Product colour: Black. Weight: 196 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.