Samsung logo

Samsung Galaxy A01 SM-A015M 14.5 cm (5.7") Single SIM Android 10 4G Micro-USB 2 GB 16 GB 3000 mAh Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80141
Info modified on:
16 Jul 2024, 11:45:04
Short summary description Samsung Galaxy A01 SM-A015M 14.5 cm (5.7") Single SIM Android 10 4G Micro-USB 2 GB 16 GB 3000 mAh Red:

Samsung Galaxy A01 SM-A015M, 14.5 cm (5.7"), 2 GB, 16 GB, 13 MP, Android 10, Red

Long summary description Samsung Galaxy A01 SM-A015M 14.5 cm (5.7") Single SIM Android 10 4G Micro-USB 2 GB 16 GB 3000 mAh Red:

Samsung Galaxy A01 SM-A015M. Display diagonal: 14.5 cm (5.7"), Display resolution: 720 x 1520 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 439. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 10. Battery capacity: 3000 mAh. Product colour: Red. Weight: 149 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.