Samsung logo

Samsung COMBO 52X32X52+16 optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22708
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung COMBO 52X32X52+16 optical disc drive Internal:

Samsung COMBO 52X32X52+16, 2 MB, 52x, 32x, 52x, 130 ms, 110 ms

Long summary description Samsung COMBO 52X32X52+16 optical disc drive Internal:

Samsung COMBO 52X32X52+16. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. DVD drive average random access time: 130 ms, Access time: 110 ms. Weight: 750 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.