Samsung logo

Samsung 2233RZ computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78967
Info modified on:
19 Feb 2024, 19:05:45
Short summary description Samsung 2233RZ computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Samsung 2233RZ, 55.9 cm (22"), 1680 x 1050 pixels, 3D, 5 ms, Black

Long summary description Samsung 2233RZ computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Samsung 2233RZ. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, 3D, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.