location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-X4300LX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-X4300LX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085997684
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 319969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A3 30 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 4096 MB 1000 MHz
  • - 80 kg
Long product name Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm :
The long product name of Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" LCD, 960 x 600, 4 GB, 1 GHz, 320 GB, USB 2.0, Ethernet, Print: 30 ppm, 1200 x 1200 dpi, Copy: 30 cpm, 600 x 600 dpi, Scan: 80 ipm, 600 x 600 dpi, FAX: ITU-T G3, Super G3, 33.6 kbps, 600 x 600 dpi
More>>>
Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm:
The official description of Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung A3 Multifunction SMART MultiXpress X4300LX
Super Smart is now Super Simple

Touch to print, just like on a tablet
Innovation and usability is built into the SMART MultiXpress X4300LX. The Samsung SMART UX Centre is the first smart Android™ printing UX that is intuitive, extendible and ensures compatibility with various Android™-based devices.

Enjoy preloaded applications and widgets
It’s all about convenience and flow. Your favourite applications such as Copy, Scan / Send, Box, Job Status, Address Book and Help come preloaded while custom widgets provide instant access to frequently used functions.

Faster scanning and fuss-free printing
The SMART MultiXpress X4300LX printer are equipped with Dual-Scan ADF technology that delivers faster scanning speeds of up to 80 single-sided image per minute (ipm) and up to 100 double side ipm for colour and up to 120 double-side ipm for mono. and a 1 GHz dual-core CPU that powers printing at 30 pages per minute (ppm). With high-performance speed printing, businesses can work smoothly and operate more efficiently

Stand out with sharp, high-quality print output
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. A superior resolution of 1200 x 1200 effective dpi ensures that everything you do will stand out.

Save resources with low TCO printing
Reduce labour costs for heavy printing with ultra-high-yield toner cartridges and drums. Toners that yield 20000 standard pages for colour to 23000 for B & W pages and drums that yield 100000 will lower your TCO and reduce waste.

Short summary description Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm:
This short summary of the Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-X4300LX, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Grey, White

Long summary description Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Samsung Xpress SL-X4300LX multifunction printer Laser A3 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Samsung Xpress SL-X4300LX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
11.5 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Time to first copy (black, normal)
5.9 s
Time to first copy (colour, normal)
7.6 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
ADF scanner
Scan to
E-mail, FTP, SMB, USB
Scan speed (colour)
80 ppm
Scan speed (black)
80 ppm
Duplex scan speed (colour)
100 ppm
Duplex scan speed (black)
120 ppm
Scan drivers
SANE, TWAIN
Fax
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Caller ID
Yes
Features
Maximum duty cycle *
120000 pages per month
Page description languages
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
1140 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Input & output capacity
Paper input type
Cassette
Maximum input capacity
2180 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Glossy paper, Heavy paper, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Heavyweight paper, Hole punched paper, Labels, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal storage capacity
320 GB
Internal memory *
4096 MB
Processor frequency
1000 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
54 dB
Sound power level (standby)
30 dB
Design
Product colour *
Grey, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25.6 cm (10.1")
Display resolution
960 x 600 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1200 W
Power consumption (standby)
250 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
566 mm
Depth
610 mm
Height
879 mm
Weight
80 kg
Other features
Recommended monthly print volume
7000 pages
Brand Image Product code Product Stock Price from
Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm
(show image)
SL-M4370LX/XSG SL-M4370 0.00
(excl. VAT)
0 (incl. VAT)