location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-W808 toner collector 33700 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-W808
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-W808 show
Show alternative article codes used in the online market place
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-W808 toner collector 33700 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 33700 pages
  • - Print technology: Laser
  • - Brand compatibility: Samsung
Long product name Samsung CLT-W808 toner collector 33700 pages :
The long product name of Samsung CLT-W808 toner collector 33700 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

33.5K Yield, Black
More>>>
Samsung CLT-W808 toner collector 33700 pages:
The official description of Samsung CLT-W808 toner collector 33700 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with Samsung X4300LX/X4250LX/X4220RX.

Short summary description Samsung CLT-W808 toner collector 33700 pages:
This short summary of the Samsung CLT-W808 toner collector 33700 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-W808, 33700 pages, Laser, Samsung, SL-X4300LX / 4250LX / 4220RX, 518 mm, 190 mm

Long summary description Samsung CLT-W808 toner collector 33700 pages:
This is an auto-generated long summary of Samsung CLT-W808 toner collector 33700 pages based on the first three specs of the first five spec groups.

Samsung CLT-W808. Page yield: 33700 pages, Print technology: Laser, Brand compatibility: Samsung. Package width: 518 mm, Package depth: 190 mm, Package height: 107 mm. Master (outer) case width: 530 mm, Master (outer) case length: 392 mm, Master (outer) case height: 239 mm

Features
Page yield
33700 pages
Print technology
Laser
Brand compatibility
Samsung
Compatibility
SL-X4300LX / 4250LX / 4220RX
Packaging data
Package width
518 mm
Package depth
190 mm
Package height
107 mm
Package weight
1.29 kg
Package tare weight
330 g
Technical details
Colour
Yes
Logistics data
Master (outer) case width
530 mm
Master (outer) case length
392 mm
Master (outer) case height
239 mm
Master (outer) case gross weight
5.16 kg
Products per master (outer) case
4 pc(s)
Brand Image Product code Product Stock Price from
Samsung MLT-W706 toner collector 300000 pages Samsung MLT-W706 toner collector 300000 pages
(show image)
MLT-W706 MLT-W706 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-W806 toner collector 71000 pages Samsung CLT-W806 toner collector 71000 pages
(show image)
CLT-W806 CLT-W806 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)