location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-X3280NR multifunction printer Laser A3 9600 x 600 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-X3280NR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-X3280NR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086938051
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:08:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MultiXpress SL-X3280NR multifunction printer Laser A3 9600 x 600 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - A3 28 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor
  • - 78.7 kg
Long product name Samsung MultiXpress SL-X3280NR multifunction printer Laser A3 9600 x 600 DPI 28 ppm :
The long product name of Samsung MultiXpress SL-X3280NR multifunction printer Laser A3 9600 x 600 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Copy, Scan, Network, Duplex, 28 ppm in A4, PCL5e, PCL6, PostScript3, PDF V1.7, USB 2.0, Ethernet, IEEE 802.11b/g/n + NFC, 1GHz (Dual Core), LCD 7" 800 x 480 (WVGA),
More>>>
Samsung MultiXpress SL-X3280NR multifunction printer Laser A3 9600 x 600 DPI 28 ppm:
The official description of Samsung MultiXpress SL-X3280NR multifunction printer Laser A3 9600 x 600 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MultiXpress SL-X3280NR Colour Multifunction

Fast printing speed with powerful CPU
The 1Ghz dual core processor and 2GB memory results in fast printing, speedy scanning and enhanced productivity.

Crisper, clearer results with Samsung technology
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers professional-quality output with sharp text and clean images by sharpening both graphics and text automatically.

Print from Anywhere, Share Easily
Print documents on the go and share them easily. Enjoy the convenience to save and share documents to the cloud without a PC or printer driver with convenient mobile printing solutions such as Google Cloud PrintTM, AirPrintTM and PrinterOnTM.

Tap to print NFC technology
Simply tap to print, scan or fax documents with advanced NFC technology from any NFC-supported mobile device. The wireless option with Active NFC provides user authentication that enables authorized users to tap and print to a Samsung MFP with their mobile devices.

Peace of mind from failure, security risk and downtime
The Samsung X3280 offers outstanding control of user, document and network access at the enterprise security level. It supports authentication, print job protection, network security and protocols and hard disk protection, while enabling administrators to manage the control panel and printing privileges.

Easy to operate user interface
Operating a printer has never been easier with a 7-inch capacitive touchscreen for intuitive, smartphone-like usability.

High monthly duty cycle
With a high monthly duty cycle of up to 80,000 pages, the Samsung X3280 combines low operating expenses with reliable performance.

Short summary description Samsung MultiXpress SL-X3280NR multifunction printer Laser A3 9600 x 600 DPI 28 ppm:
This short summary of the Samsung MultiXpress SL-X3280NR multifunction printer Laser A3 9600 x 600 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MultiXpress SL-X3280NR, Laser, Colour printing, 9600 x 600 DPI, Colour copying, A3, Black, White

Long summary description Samsung MultiXpress SL-X3280NR multifunction printer Laser A3 9600 x 600 DPI 28 ppm:
This is an auto-generated long summary of Samsung MultiXpress SL-X3280NR multifunction printer Laser A3 9600 x 600 DPI 28 ppm based on the first three specs of the first five spec groups.

Samsung MultiXpress SL-X3280NR. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Warm-up time
21 s
Time to first page (black, normal)
9.3 s
Time to first page (colour, normal)
11.5 s
Secure printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (colour, normal quality, A4)
28 cpm
Time to first copy (black, normal)
6.2 s
Time to first copy (colour, normal)
7.6 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan to
E-mail, FTP, PC, SMB, USB
Scan speed (black)
45 inch/min
Scan speed (colour)
45 inch/min
Scan drivers
TWAIN
Fax
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
80000 pages per month
Digital sender
Yes
Page description languages
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
1040 sheets
Total output capacity *
500 sheets
Paper input type
Cassette
Maximum input capacity
2180 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper handling
Maximum print size
297 x 432 mm
Paper tray media types *
Bond paper, Card stock, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Letterhead, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
IPSEC, SSL/TLS
Performance
Maximum internal memory
2048 MB
Internal memory *
2048 MB
Built-in processor
Yes
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
54 dB
Sound power level (standby)
27 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Display resolution
800 x 480 pixels
Power
Power consumption (max)
1750 W
Power consumption (ready)
60 W
Power consumption (sleep)
1.5 W
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 13, Fedora 14, Fedora 15, Fedora 18, RedHat EL Linux 5.0, RedHat EL Linux 6.0, RedHat EL Linux 7.0
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Weight & dimensions
Width
620 mm
Depth
566 mm
Height
870 mm
Weight
78.7 kg
Other features
Duplex
Yes