Samsung logo

Samsung SL-NWE001X network card WLAN

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103249
Info modified on:
08 May 2025, 14:34:20
Short summary description Samsung SL-NWE001X network card WLAN:

Samsung SL-NWE001X, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), Black

Long summary description Samsung SL-NWE001X network card WLAN:

Samsung SL-NWE001X. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.