Samsung M2625D, Laser, 4800 x 600 DPI, A4, 26 ppm, Duplex printing, White
Samsung M2625D. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Display: LED, Product colour: White