Samsung logo

Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200422
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm:

Samsung Xpress SL-M2070, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Brown, White

Long summary description Samsung Xpress SL-M2070 Laser A4 1200 x 1200 DPI 20 ppm:

Samsung Xpress SL-M2070. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Brown, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.