Samsung logo

Samsung Xpress K2200ND Laser A3 1200 x 1200 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140872
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung Xpress K2200ND Laser A3 1200 x 1200 DPI 20 ppm:

Samsung Xpress K2200ND, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A3, Brown, White

Long summary description Samsung Xpress K2200ND Laser A3 1200 x 1200 DPI 20 ppm:

Samsung Xpress K2200ND. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Brown, White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.