Samsung logo

Samsung Xpress C460W Laser A4 2400 x 600 DPI 18 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100621
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Xpress C460W Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:

Samsung Xpress C460W, Laser, Colour printing, 2400 x 600 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung Xpress C460W Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:

Samsung Xpress C460W. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.