Samsung logo

Samsung Xpress SL-C430 laser printer Colour 2400 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206291
Info modified on:
15 Dec 2023, 10:43:50
Short summary description Samsung Xpress SL-C430 laser printer Colour 2400 x 600 DPI A4:

Samsung Xpress SL-C430, Laser, Colour, 2400 x 600 DPI, A4, 18 ppm, Black, White

Long summary description Samsung Xpress SL-C430 laser printer Colour 2400 x 600 DPI A4:

Samsung Xpress SL-C430. Print technology: Laser, Colour. Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.