Samsung logo

Samsung DVD_ROM SHD163 optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68776
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung DVD_ROM SHD163 optical disc drive Internal:

Samsung DVD_ROM SHD163, Vertical/Horizontal, Serial ATA, 48x, 48x, 48x, 48x

Long summary description Samsung DVD_ROM SHD163 optical disc drive Internal:

Samsung DVD_ROM SHD163. Mounting: Vertical/Horizontal. Interface: Serial ATA. CD write speed: 48x, CD rewrite speed: 48x. CD read speed: 48x, CD-RW read speed: 48x, CD-ROM read speed: 48x. Dimensions (WxDxH): 148.2 x 170 x 42 mm, Buffer size: 512 KB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.