location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SHB-4300H2 security camera accessory Housing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHB-4300H2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHB-4300H2
Category:
Accessories for security cameras such as cables and recording equipment.
Security Camera Accessories Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SHB-4300H2 security camera accessory Housing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Housing
  • - Universal
  • - Housing material: Aluminium
  • - Wi-Fi
Warranty: 3 Years
Long product name Samsung SHB-4300H2 security camera accessory Housing :
The long product name of Samsung SHB-4300H2 security camera accessory Housing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fixed Housing, IP66, 230V AC, 3.7Kg, Ivory
More>>>
Samsung SHB-4300H2 security camera accessory Housing:
The official description of Samsung SHB-4300H2 security camera accessory Housing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Indoor housing for fixed camera with built in de-mister/heater and fan

- Indoor housing for fixed camera
- Built-in de-mister/heater and fan
- Network/Analogue cameras
- Ivory

Short summary description Samsung SHB-4300H2 security camera accessory Housing:
This short summary of the Samsung SHB-4300H2 security camera accessory Housing data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SHB-4300H2, Housing, Universal, Ivory, Aluminium, Internal, IP66

Long summary description Samsung SHB-4300H2 security camera accessory Housing:
This is an auto-generated long summary of Samsung SHB-4300H2 security camera accessory Housing based on the first three specs of the first five spec groups.

Samsung SHB-4300H2. Type: Housing, Placement supported: Universal, Product colour: Ivory. Connectivity technology: Wired. Width: 184 mm, Depth: 460 mm, Height: 127 mm

Features
Type *
Housing
Placement supported *
Universal
Product colour *
Ivory
Housing material
Aluminium
Cable routing
Internal
International Protection (IP) code
IP66
Ports & interfaces
Connectivity technology
Wired
Wi-Fi
Yes
Weight & dimensions
Width
184 mm
Depth
460 mm
Height
127 mm
Weight
3.7 kg
Logistics data
Harmonized System (HS) code
85299020