Samsung logo

Samsung SH37R Signage Display Digital signage flat panel 94 cm (37") 700 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27828
Info modified on:
27 May 2024, 13:43:54
Short summary description Samsung SH37R Signage Display Digital signage flat panel 94 cm (37") 700 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7:

Samsung SH37R, Digital signage flat panel, 94 cm (37"), 1920 x 540 pixels, 24/7

Long summary description Samsung SH37R Signage Display Digital signage flat panel 94 cm (37") 700 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7:

Samsung SH37R. Product design: Digital signage flat panel. Display diagonal: 94 cm (37"), Display resolution: 1920 x 540 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.