Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH-W163A - DVD±R/RW Drive Writemaster, Ivory
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-W163A/BEWN
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10022
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal :
The short editorial description of Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal

SH-W163A - DVD±R/RW Drive Writemaster with S-ATA, Ivory
More>>>
Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal:
The official marketing text of Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal as supplied by the manufacturer

Features:
- DVD±R/RW Drive is a new innovative product which provides powerfull data storage.
- Lead free: Eco-product.
- Magic Speed Function: Able to choose the reading speed for the best PC environment.
- Double Layer DVD+R 5x, DVD-R 4x.
- Double OPC (Optimum Power Control) Technology.
- SAT: Automatically adjusts the speed optimized for the disc quality.
- Tilt Actuator Compensation Technology.
- Buffer Under Run Free Technology.

Short summary description Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal:
This short summary of the Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory, Ivory, Vertical/Horizontal, 2 MB, 16.6 MB/s, 48x, 16x

Long summary description Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal:
This is an auto-generated long summary of Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal based on the first three specs of the first five spec groups.

Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory. Product colour: Ivory, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB, Burst transfer rate: 16.6 MB/s. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, Access time: 110 ms

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Ivory
Mounting
What size the mounting head of the product is, to couple it with a camera.
Vertical/Horizontal
Performance
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Burst transfer rate
16.6 MB/s
Writing speed
CD write speed *
48x
DVD+R write speed *
16x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD-R write speed
16x
DVD-R Double Layer write speed
4x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
CD-R read speed
40x
CD-RW read speed
40x
CD-ROM read speed
48x
DVD+R read speed
12x
DVD-R read speed
12x
DVD-RW read speed
8x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Access time
DVD drive average random access time
130 ms
Access time
110 ms
Other features
Media types supported
The types of media which can be used with this product.
DVD+R, DVD+R DI, DVD+RW, DVD-R, DVD-R DI, DVD-RW, DVD-Video, CD-ROM, CD-R, CD-RW, CD-ROM, CD-ROM/XA, CD-Audio, VideoCD, CD-I(FMV), Photo CD, CD-EXTRA, CD-TEXT
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148.2 x 184 x 42 mm
Total storage capacity
The total amount of data that can be stored on the device.
8.5 GB
Number of optical discs
1 discs
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:41
Uk has collected 2 expert reviews for Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optical disc drive Internal and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:41
Nl heeft 2 proffesionele recensies verzameld voor Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optisch schijfstation Intern Ivoor. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:41
Fr a recueilli 2 avis d’experts pour Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory lecteur de disques optiques Interne Ivoire et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:41
De hat 2 Expertenmeinungen über Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory Optisches Laufwerk Eingebaut Elfenbein eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:41
Testseek ha raccolto 2 recensioni da parte di esperti per Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory lettore di disco ottico Interno Avorio e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:41
Es ha coleccionado 2 opiniones de expertos para Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory unidad de disco óptico Interno Marfil y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:41
Dk har samlet 2 ekspertanmeldelser for Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optisk diskdrev Intern Elfenben og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:54:41
Se har samlat in 2 experttester för Samsung SH-W163A - DVD±R/RW Drive Writemaster, Ivory optiska enheter Intern Elfenben och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 02:54:40
The first DVD writer weve seen to use the SATA disk interface - if only it used it to the full DVD writers are an everyday part of life with a PC. Its rare to find a new drive that doesnt support both DVD+R and DVD-R dual-layer discs - and if you...
80%
Cdrinfo.com
Updated:
2011-10-04 02:54:41
Samsung is a major manufacturer of storage devices in the optical storage industry. With SATA becoming increasingly popular, in the case of DVD burners however, there are not many currently available on the market. But now and then, a S-ATA device does...
0%
Show all
Customer service details
X