Samsung logo

Samsung 22x DVD±RW LS SATA Writer Silver Retail optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46898
Info modified on:
24 Feb 2023, 14:13:58
Short summary description Samsung 22x DVD±RW LS SATA Writer Silver Retail optical disc drive Internal:

Samsung 22x DVD±RW LS SATA Writer Silver Retail, Silver, Serial ATA, 48x, 22x, 48x, 22x

Long summary description Samsung 22x DVD±RW LS SATA Writer Silver Retail optical disc drive Internal:

Samsung 22x DVD±RW LS SATA Writer Silver Retail. Product colour: Silver. Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 48x. CD read speed: 48x. Weight: 750 g

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.