Samsung logo

Samsung SH-S223F optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20495
Info modified on:
04 Apr 2019, 10:14:56
Short summary description Samsung SH-S223F optical disc drive Internal:

Samsung SH-S223F, Tray, Serial ATA, 2 MB, 48x, 22x, 32x

Long summary description Samsung SH-S223F optical disc drive Internal:

Samsung SH-S223F. Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. Weight: 750 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.