Samsung logo

Samsung SH-S222A optical disc drive Internal Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26587
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SH-S222A optical disc drive Internal Grey:

Samsung SH-S222A, Grey, Tray, Vertical/Horizontal, EIDE/ATA, 2 MB, 33.2 MB/s

Long summary description Samsung SH-S222A optical disc drive Internal Grey:

Samsung SH-S222A. Product colour: Grey, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 2 MB, Burst transfer rate: 33.2 MB/s. CD write speed: 48x, DVD+R write speed: 22x, CD-R write speed: 48x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. Weight: 750 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.