Samsung Super Write Master, Black, 1-pk, Black, Tray, Vertical/Horizontal, Serial ATA, 2 MB, 48x
Samsung Super Write Master, Black, 1-pk. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 130 ms