Samsung logo

Samsung DVD-RW SH-S183L optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54800
Info modified on:
24 Feb 2023, 14:13:55
Short summary description Samsung DVD-RW SH-S183L optical disc drive Internal:

Samsung DVD-RW SH-S183L, Serial ATA, 2 MB, 48x, 18x, 32x, 18x

Long summary description Samsung DVD-RW SH-S183L optical disc drive Internal:

Samsung DVD-RW SH-S183L. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms. Weight: 750 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.