Samsung logo

Samsung SH-S162L - DVD±R/RW Drive Writemaster, White optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54346
Info modified on:
24 Feb 2023, 14:13:54
Short summary description Samsung SH-S162L - DVD±R/RW Drive Writemaster, White optical disc drive Internal:

Samsung SH-S162L - DVD±R/RW Drive Writemaster, White, White, 2 MB, 48x, 16x, 32x, 48x

Long summary description Samsung SH-S162L - DVD±R/RW Drive Writemaster, White optical disc drive Internal:

Samsung SH-S162L - DVD±R/RW Drive Writemaster, White. Product colour: White. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, Access time: 110 ms

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.