Samsung logo

Samsung DVD-ROM 16x/48x, Black optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98753
Info modified on:
24 Feb 2023, 14:13:53
Short summary description Samsung DVD-ROM 16x/48x, Black optical disc drive Internal:

Samsung DVD-ROM 16x/48x, Black, Black, Vertical/Horizontal, RoHS, Serial ATA, 0.5 MB, 33.3 MB/s

Long summary description Samsung DVD-ROM 16x/48x, Black optical disc drive Internal:

Samsung DVD-ROM 16x/48x, Black. Product colour: Black, Mounting: Vertical/Horizontal, Certification: RoHS. Interface: Serial ATA, Drive device, buffer size: 0.5 MB, Burst transfer rate: 33.3 MB/s. CD read speed: 48x. DVD drive average random access time: 100 ms, CD-ROM drive average random access time: 100 ms. Weight: 740 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.