Samsung logo

Samsung DVD-ROM 16x, Black optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103692
Info modified on:
24 Feb 2023, 14:13:53
Short summary description Samsung DVD-ROM 16x, Black optical disc drive Internal:

Samsung DVD-ROM 16x, Black, Black, Vertical/Horizontal, EIDE/ATA, 0.256 MB, 48x, 48x

Long summary description Samsung DVD-ROM 16x, Black optical disc drive Internal:

Samsung DVD-ROM 16x, Black. Product colour: Black, Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 0.256 MB. CD read speed: 48x, CD-R read speed: 48x, DVD-R read speed: 16x. DVD drive average random access time: 110 ms, CD-ROM drive average random access time: 100 ms. Weight: 750 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.