Samsung logo

Samsung SH-224GB optical disc drive Internal DVD Super Multi DL Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85614
Info modified on:
14 Mar 2024, 19:27:20
Short summary description Samsung SH-224GB optical disc drive Internal DVD Super Multi DL Black:

Samsung SH-224GB, Black, Desktop, DVD Super Multi DL, Serial ATA, CD, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW, DVD-RW DL, 0.5 MB

Long summary description Samsung SH-224GB optical disc drive Internal DVD Super Multi DL Black:

Samsung SH-224GB. Product colour: Black. Purpose: Desktop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 24x. CD read speed: 48x. Windows operating systems supported: Windows 10, Windows 7 x64, Windows 8, Windows XP

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.