Samsung logo

Samsung SH-224DB optical disc drive Internal DVD Super Multi DL Black, Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76694
Info modified on:
24 Feb 2023, 14:13:51
Short summary description Samsung SH-224DB optical disc drive Internal DVD Super Multi DL Black, Stainless steel:

Samsung SH-224DB, Black, Stainless steel, Tray, Vertical/Horizontal, Desktop, DVD Super Multi DL, Serial ATA

Long summary description Samsung SH-224DB optical disc drive Internal DVD Super Multi DL Black, Stainless steel:

Samsung SH-224DB. Product colour: Black, Stainless steel, Disc loading type: Tray, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 24x, CD-R write speed: 48x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 130 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.